Knowles Feed Through, Pass Through Capacitors 1206J1000473MXTE03

Description
0.047µF ±20% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-1206J1000473MXTE03TR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1206J1000473MXTE03TR-ND
Feed Through, Pass Through Capacitors 1608-1206J1000473MXTE03TR-ND
0.047µF ±20% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

0.047µF ±20% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1206J1000473MXTE03DKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1206J1000473MXTE03DKR-ND
Feed Through, Pass Through Capacitors 1608-1206J1000473MXTE03DKR-ND
CAP PASSTHRU 0.047UF 100V 1206

CAP PASSTHRU 0.047UF 100V 1206

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1206J1000473MXTE03CT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1206J1000473MXTE03CT-ND
Feed Through, Pass Through Capacitors 1608-1206J1000473MXTE03CT-ND
CAP PASSTHRU 0.047UF 100V 1206

CAP PASSTHRU 0.047UF 100V 1206

Buy Now Datasheet
Ceramic Capacitors - 1206J1000473MXTE03 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J1000473MXTE03
Ceramic Capacitors 1206J1000473MXTE03
CAP CER 0.047UF 100V X7R 1206

CAP CER 0.047UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1206J1000473MXTE03TR-ND 1608-1206J1000473MXTE03DKR-ND 1206J1000473MXTE03
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 107AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details