Knowles Feed Through, Pass Through Capacitors 1206J1000472MXTE01

Description
0.047µF Feed Through Capacitor 100V 300mA 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF Feed Through Capacitor 100V 300mA 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-1041-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1041-1-ND
Feed Through, Pass Through Capacitors 1608-1041-1-ND
0.047µF Feed Through Capacitor 100V 300mA 1206 (3216 Metric)

0.047µF Feed Through Capacitor 100V 300mA 1206 (3216 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1041-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1041-2-ND
Feed Through, Pass Through Capacitors 1608-1041-2-ND
0.047µF Feed Through Capacitor 100V 300mA 1206 (3216 Metric)

0.047µF Feed Through Capacitor 100V 300mA 1206 (3216 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1041-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1041-6-ND
Feed Through, Pass Through Capacitors 1608-1041-6-ND
0.047µF Feed Through Capacitor 100V 300mA 1206 (3216 Metric)

0.047µF Feed Through Capacitor 100V 300mA 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 100V Capacitor
845-1206J1000472MXTE01
0.047UF 100V Capacitor 845-1206J1000472MXTE01
CAP FEEDTHRU 0.047UF 100V 1206 Product overview: 1206J1000472MXTE01 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-1206J1000472MXTE 01 can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.047UF 100V 1206 Product overview: 1206J1000472MXTE01 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-1206J1000472MXTE01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1041-1-ND 1608-1041-6-ND 845-1206J1000472MXTE01
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 0.047UF 100V Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details