Knowles Feed Through, Pass Through Capacitors 1206J1000223MXTE03

Description
0.022µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-1039-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1039-6-ND
Feed Through, Pass Through Capacitors 1608-1039-6-ND
0.022µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1039-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1039-1-ND
Feed Through, Pass Through Capacitors 1608-1039-1-ND
0.022µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1039-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1039-2-ND
Feed Through, Pass Through Capacitors 1608-1039-2-ND
0.022µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206J1000223MXTE03 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J1000223MXTE03
Ceramic Capacitors 1206J1000223MXTE03
CAP CER 0.022UF 100V X7R 1206

CAP CER 0.022UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1039-6-ND 1608-1039-1-ND 1206J1000223MXTE03
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH1R5B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers