Knowles Ceramic Capacitors 1206J1000221FCT

Description
CAP CER 220PF 100V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 220PF 100V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J1000221FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1000221FCT-ND
Ceramic Capacitors 1608-1206J1000221FCT-ND
CAP CER 220PF 100V C0G/NP0 1206

CAP CER 220PF 100V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1000221FCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1000221FCTTR-ND
Ceramic Capacitors 1608-1206J1000221FCTTR-ND
220pF ±1% 100V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

220pF ±1% 100V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J1000221FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J1000221FCTDKR-ND
Ceramic Capacitors 1608-1206J1000221FCTDKR-ND
CAP CER 220PF 100V C0G/NP0 1206

CAP CER 220PF 100V C0G/NP0 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J1000221FCT-ND 1608-1206J1000221FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers