Knowles 1000PF 100V Capacitor 1206J1000102MCTE01

Description
CAP FEEDTHRU 1000PF 100V 1206 Product overview: 1206J1000102MCTE01 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-1206J1000102MCTE 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 1000PF 100V 1206 Product overview: 1206J1000102MCTE01 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-1206J1000102MCTE 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 100V Capacitor
845-1206J1000102MCTE01
1000PF 100V Capacitor 845-1206J1000102MCTE01
CAP FEEDTHRU 1000PF 100V 1206 Product overview: 1206J1000102MCTE01 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-1206J1000102MCTE 01 can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 1000PF 100V 1206 Product overview: 1206J1000102MCTE01 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-1206J1000102MCTE01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through Capacitors - 1206J1000102MCTE01 - 905183-1206J1000102MCTE01 - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - 1206J1000102MCTE01
905183-1206J1000102MCTE01
Feed Through Capacitors - 1206J1000102MCTE01 905183-1206J1000102MCTE01
Manufacturer: Knowles Syfer Win Source Part Number: 905183-1206J1000102M CTE01 Series: EMI Filter Operating Temperature Range: -55°C ~ 125°C Features: Feed Through Capacitor 100V - 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: 1206J Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1608-1037-6, 1608-1037-3, 1608-1037-2, 1608-1037-1, 1608-1037-3-ND

Manufacturer: Knowles Syfer
Win Source Part Number: 905183-1206J1000102MCTE01
Series: EMI Filter
Operating Temperature Range: -55°C ~ 125°C
Features: Feed Through Capacitor 100V - 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: 1206J
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1608-1037-6, 1608-1037-3, 1608-1037-2, 1608-1037-1, 1608-1037-3-ND

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1037-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1037-6-ND
Feed Through, Pass Through Capacitors 1608-1037-6-ND
1000pF Feed Through Capacitor 100V 300mA 1206 (3216 Metric)

1000pF Feed Through Capacitor 100V 300mA 1206 (3216 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1037-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1037-1-ND
Feed Through, Pass Through Capacitors 1608-1037-1-ND
1000pF Feed Through Capacitor 100V 300mA 1206 (3216 Metric)

1000pF Feed Through Capacitor 100V 300mA 1206 (3216 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1037-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1037-2-ND
Feed Through, Pass Through Capacitors 1608-1037-2-ND
1000pF Feed Through Capacitor 100V 300mA 1206 (3216 Metric)

1000pF Feed Through Capacitor 100V 300mA 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 845-1206J1000102MCTE01 905183-1206J1000102MCTE01 1608-1037-6-ND 1608-1037-1-ND
Product Name 1000PF 100V Capacitor Feed Through Capacitors - 1206J1000102MCTE01 Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-3 microF
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Polymer Capacitor - 157XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details