Knowles Ceramic Capacitors 1206J0634P70DFT

Description
4.7pF ±0.5pF 63V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.5pF 63V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J0634P70DFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J0634P70DFT-ND
Ceramic Capacitors 1206J0634P70DFT-ND
4.7pF ±0.5pF 63V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4.7pF ±0.5pF 63V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206J0634P70DFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J0634P70DFT
Ceramic Capacitors 1206J0634P70DFT
CAP CER 4.7PF 63V C0G/NP0 1206

CAP CER 4.7PF 63V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206J0634P70DFT-ND 1206J0634P70DFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 63 volts 63 volts
WVAC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - M39014/021342 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details