Knowles Feed Through, Pass Through Capacitors 1206J0500184MXTE03

Description
0.18µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.18µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1206J0500184MXTE03-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1206J0500184MXTE03-ND
Feed Through, Pass Through Capacitors 1206J0500184MXTE03-ND
0.18µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

0.18µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1206J0500184MXTE03-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1800 microF
Capacitance Tolerance 20 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details