Knowles Ceramic Capacitors 1206J0500101KCT

Description
100pF ±10% 50V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J0500101KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J0500101KCT-ND
Ceramic Capacitors 1206J0500101KCT-ND
100pF ±10% 50V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

100pF ±10% 50V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206J0500101KCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1206J0500101KCT
Capacitors - Ceramic Capacitors 1206J0500101KCT
CAP CER 100PF 50V C0G/NP0 1206

CAP CER 100PF 50V C0G/NP0 1206

Supplier's Site
Ceramic Capacitors - 1206J0500101KCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J0500101KCT
Ceramic Capacitors 1206J0500101KCT
CAP CER 100PF 50V C0G/NP0 1206

CAP CER 100PF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1206J0500101KCT-ND 1206J0500101KCT 1206J0500101KCT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M39014/011336 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details