Knowles Ceramic Capacitors 1206J0166P80DCT

Description
6.8pF ±0.5pF 16V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.5pF 16V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J0166P80DCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J0166P80DCT-ND
Ceramic Capacitors 1206J0166P80DCT-ND
6.8pF ±0.5pF 16V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

6.8pF ±0.5pF 16V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206J0166P80DCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J0166P80DCT
Ceramic Capacitors 1206J0166P80DCT
CAP CER 6.8PF 16V C0G/NP0 1206

CAP CER 6.8PF 16V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206J0166P80DCT-ND 1206J0166P80DCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers