Knowles Precision Devices Ceramic Capacitors 1206J0160471MXT

Description
470pF ±20% 16V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
470pF ±20% 16V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J0160471MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J0160471MXT-ND
Ceramic Capacitors 1206J0160471MXT-ND
470pF ±20% 16V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

470pF ±20% 16V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206J0160471MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J0160471MXT
Ceramic Capacitors 1206J0160471MXT
CAP CER 470PF 16V X7R 1206

CAP CER 470PF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206J0160471MXT-ND 1206J0160471MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details