Knowles Ceramic Capacitors 1206J0160124JDT

Description
0.12µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.12µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J0160124JDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J0160124JDT-ND
Ceramic Capacitors 1206J0160124JDT-ND
0.12µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.12µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206J0160124JDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J0160124JDT
Ceramic Capacitors 1206J0160124JDT
CAP CER 0.12UF 16V X7R 1206

CAP CER 0.12UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1206J0160124JDT-ND 1206J0160124JDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor, Film, Pp, 1Uf, 850V, Screw; Dielectric Type Illinois Capacitor - 55K4720 - Newark, An Avnet Company
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details