Knowles Precision Devices Ceramic Capacitors 1206E224K250PRHT

Description
0.22µF ±10% 25V Ceramic Capacitor 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1221-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1221-1-ND
Ceramic Capacitors 1763-1221-1-ND
0.22µF ±10% 25V Ceramic Capacitor 1206 (3216 Metric)

0.22µF ±10% 25V Ceramic Capacitor 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1221-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1221-2-ND
Ceramic Capacitors 1763-1221-2-ND
0.22µF ±10% 25V Ceramic Capacitor 1206 (3216 Metric)

0.22µF ±10% 25V Ceramic Capacitor 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206E224K250PRHT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206E224K250PRHT
Capacitors - Ceramic Capacitors 1206E224K250PRHT
CAP CER 0.22UF 25V 1206 EPOXY

CAP CER 0.22UF 25V 1206 EPOXY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1763-1221-1-ND 1206E224K250PRHT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details