Knowles Precision Devices Ceramic Capacitors 1206E104K500KHT

Description
0.1µF ±10% 50V Ceramic Capacitor 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1044-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1044-1-ND
Ceramic Capacitors 1763-1044-1-ND
0.1µF ±10% 50V Ceramic Capacitor 1206 (3216 Metric)

0.1µF ±10% 50V Ceramic Capacitor 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1044-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1044-2-ND
Ceramic Capacitors 1763-1044-2-ND
0.1µF ±10% 50V Ceramic Capacitor 1206 (3216 Metric)

0.1µF ±10% 50V Ceramic Capacitor 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1044-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1044-6-ND
Ceramic Capacitors 1763-1044-6-ND
0.1µF ±10% 50V Ceramic Capacitor 1206 (3216 Metric)

0.1µF ±10% 50V Ceramic Capacitor 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1763-1044-1-ND 1763-1044-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details