Knowles Ceramic Capacitors 1206B103K501NT

Description
10000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1107-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1107-2-ND
Ceramic Capacitors 1763-1107-2-ND
10000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1107-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1107-6-ND
Ceramic Capacitors 1763-1107-6-ND
10000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1107-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1107-1-ND
Ceramic Capacitors 1763-1107-1-ND
10000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206B103K501NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206B103K501NT
Ceramic Capacitors 1206B103K501NT
CAP CER 10000PF 500V X7R 1206

CAP CER 10000PF 500V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1763-1107-2-ND 1763-1107-6-ND 1206B103K501NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 224SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details