Knowles Precision Devices SMD 0.001uF 1000V Capacitor 1206B102K102NT

Description
Cap Ceramic 0.001uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 1206B102K102NT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206B102K102NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.001uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 1206B102K102NT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206B102K102NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.001uF 1000V Capacitor
60-1206B102K102NT
SMD 0.001uF 1000V Capacitor 60-1206B102K102NT
Cap Ceramic 0.001uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 1206B102K102NT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206B102K102NT can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 1206B102K102NT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1206B102K102NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1206B102K102NT - 802987-1206B102K102NT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1206B102K102NT
802987-1206B102K102NT
Ceramic Capacitors - 1206B102K102NT 802987-1206B102K102NT
Manufacturer: Knowles Novacap Win Source Part Number: 802987-1206B102K102N T Packaging: Reel Mounting Style: SMD Applications: Bypass, Decoupling Capacitance: 1000pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.060" W (3.18mm x 1.52mm) Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.064" (1.63mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Knowles Novacap
Win Source Part Number: 802987-1206B102K102NT
Packaging: Reel
Mounting Style: SMD
Applications: Bypass, Decoupling
Capacitance: 1000pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.125" L x 0.060" W (3.18mm x 1.52mm)
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.064" (1.63mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 1763-1220-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1220-2-ND
Ceramic Capacitors 1763-1220-2-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1220-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1220-1-ND
Ceramic Capacitors 1763-1220-1-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1220-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1220-6-ND
Ceramic Capacitors 1763-1220-6-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-1206B102K102NT 802987-1206B102K102NT 1763-1220-2-ND 1763-1220-6-ND
Product Name SMD 0.001uF 1000V Capacitor Ceramic Capacitors - 1206B102K102NT Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Polymer - 337UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details