The 117FSR330XBAJ is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 VDC, a capacitance of 110 µF, and a maximum equivalent series resistance of 0.804 Ω at 120 Hz and 20°C. It has dimensions of 11 mm in diameter and 32 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and a dissipation factor of 0.06 at 120 Hz and 25°C. It complies with JIS 2365 and is rated for 5000 flashes at rated voltage with a discharge resistance of 0.7 to 1.0 Ω. Leakage current is limited to 1*C µA at 25°C after 5 minutes, with a surge voltage rating of 350 VDC.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 117FSR330XBAJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |