The 117FSR310XGAF is a radial lead aluminum electrolytic photoflash capacitor rated for 310 VDC, with a capacitance of 110 µF and an ESR of 0.804 Ω at 120 Hz and 20°C. It measures 10 mm in diameter by 38 mm in length, operates within a temperature range of -20°C to +55°C, and complies with JIS 2365. The dissipation factor is 0.06 at 120 Hz and 25°C, with leakage current specified at 5 minutes at rated voltage. It is designed for applications such as emergency and signal lights, with capacitance change under flash cycling and shelf life testing remaining within specified limits.
Datasheet Summary Powered by GS/AI
The 117FSR310XGAF is a radial lead aluminum electrolytic photoflash capacitor rated for 310 VDC, with a capacitance of 110 µF and an ESR of 0.804 Ω at 120 Hz and 20°C. It measures 10 mm in diameter by 38 mm in length, operates within a temperature range of -20°C to +55°C, and complies with JIS 2365. The dissipation factor is 0.06 at 120 Hz and 25°C, with leakage current specified at 5 minutes at rated voltage. It is designed for applications such as emergency and signal lights, with capacitance change under flash cycling and shelf life testing remaining within specified limits.