Knowles Precision Devices Ceramic Capacitors 1111Y6301P20DQT

Description
CAP CER 1.2PF 630V C0G/NP0 1111
Datasheet
Description
CAP CER 1.2PF 630V C0G/NP0 1111
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1111Y6301P20DQT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111Y6301P20DQT
Ceramic Capacitors 1111Y6301P20DQT
CAP CER 1.2PF 630V C0G/NP0 1111

CAP CER 1.2PF 630V C0G/NP0 1111

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 1111Y6301P20DQT
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details