Knowles Precision Devices Ceramic Capacitors 1111Y5000820GUT

Description
82pF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)
Request a Quote Datasheet
Description
82pF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1111Y5000820GUT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1111Y5000820GUT-ND
Ceramic Capacitors 1111Y5000820GUT-ND
82pF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)

82pF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1111Y5000820GUT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1111Y5000820GUT
Ceramic Capacitors 1111Y5000820GUT
CAP CER 82PF 500V C0G/NP0 1111

CAP CER 82PF 500V C0G/NP0 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1111Y5000820GUT-ND 1111Y5000820GUT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details