Knowles Precision Devices Ceramic Capacitors 1111J5000201KUT

Description
200pF ±10% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)
Request a Quote Datasheet
Description
200pF ±10% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1111J5000201KUT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1111J5000201KUT-ND
Ceramic Capacitors 1111J5000201KUT-ND
200pF ±10% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)

200pF ±10% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1111J5000201KUT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GP310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details