Knowles Precision Devices Ceramic Capacitors 1111J5000110GUT

Description
11pF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)
Request a Quote Datasheet
Description
11pF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1111J5000110GUT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1111J5000110GUT-ND
Ceramic Capacitors 1111J5000110GUT-ND
11pF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)

11pF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1111J5000110GUT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details