Knowles Precision Devices Ceramic Capacitors 1111J1K0P700BQT

Description
0.7pF ±0.1pF 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
0.7pF ±0.1pF 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1111J1K0P700BQTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1111J1K0P700BQTTR-ND
Ceramic Capacitors 1608-1111J1K0P700BQTTR-ND
0.7pF ±0.1pF 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

0.7pF ±0.1pF 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1111J1K0P700BQTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1111J1K0P700BQTCT-ND
Ceramic Capacitors 1608-1111J1K0P700BQTCT-ND
CAP CER 0.7PF 1KV C0G/NP0 1111

CAP CER 0.7PF 1KV C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 1608-1111J1K0P700BQTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1111J1K0P700BQTDKR-ND
Ceramic Capacitors 1608-1111J1K0P700BQTDKR-ND
CAP CER 0.7PF 1KV C0G/NP0 1111

CAP CER 0.7PF 1KV C0G/NP0 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1111J1K0P700BQTTR-ND 1608-1111J1K0P700BQTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details