Knowles Ceramic Capacitors 1111J1K0P300BQT

Description
0.3pF ±0.1pF 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
0.3pF ±0.1pF 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1111J1K0P300BQTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1111J1K0P300BQTTR-ND
Ceramic Capacitors 1608-1111J1K0P300BQTTR-ND
0.3pF ±0.1pF 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

0.3pF ±0.1pF 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1111J1K0P300BQTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1111J1K0P300BQTDKR-ND
Ceramic Capacitors 1608-1111J1K0P300BQTDKR-ND
CAP CER 0.3PF 1KV C0G/NP0 1111

CAP CER 0.3PF 1KV C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 1608-1111J1K0P300BQTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1111J1K0P300BQTCT-ND
Ceramic Capacitors 1608-1111J1K0P300BQTCT-ND
CAP CER 0.3PF 1KV C0G/NP0 1111

CAP CER 0.3PF 1KV C0G/NP0 1111

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1111J1K0P300BQT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1111J1K0P300BQT
Capacitors - Ceramic Capacitors 1111J1K0P300BQT
CAP CER 0.3PF 1KV C0G/NP0 1111

CAP CER 0.3PF 1KV C0G/NP0 1111

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1111J1K0P300BQTTR-ND 1608-1111J1K0P300BQTDKR-ND 1111J1K0P300BQT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details