Knowles Ceramic Capacitors 111126300391GQTAF9LM

Description
390pF ±2% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
390pF ±2% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1536-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1536-1-ND
Ceramic Capacitors 1608-1536-1-ND
390pF ±2% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

390pF ±2% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1536-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1536-6-ND
Ceramic Capacitors 1608-1536-6-ND
390pF ±2% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

390pF ±2% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1536-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1536-2-ND
Ceramic Capacitors 1608-1536-2-ND
390pF ±2% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

390pF ±2% 630V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 111126300391GQTAF9LM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
111126300391GQTAF9LM
Ceramic Capacitors 111126300391GQTAF9LM
CAP CER 390PF 630V C0G/NP0 1111

CAP CER 390PF 630V C0G/NP0 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1536-1-ND 1608-1536-6-ND 111126300391GQTAF9LM
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details