Knowles Ceramic Capacitors 111122K00360GQTAF9LM

Description
36pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
36pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1519-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1519-1-ND
Ceramic Capacitors 1608-1519-1-ND
36pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

36pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1519-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1519-2-ND
Ceramic Capacitors 1608-1519-2-ND
36pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

36pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1519-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1519-6-ND
Ceramic Capacitors 1608-1519-6-ND
36pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

36pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 111122K00360GQTAF9LM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
111122K00360GQTAF9LM
Ceramic Capacitors 111122K00360GQTAF9LM
CAP CER 36PF 2KV C0G/NP0 1111

CAP CER 36PF 2KV C0G/NP0 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1519-1-ND 1608-1519-6-ND 111122K00360GQTAF9LM
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-1975-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details