Knowles Ceramic Capacitors 111122K00150GQT

Description
15pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
15pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1270-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1270-2-ND
Ceramic Capacitors 1608-1270-2-ND
15pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

15pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1270-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1270-1-ND
Ceramic Capacitors 1608-1270-1-ND
15pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

15pF ±2% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 111122K00150GQT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
111122K00150GQT
Ceramic Capacitors 111122K00150GQT
CAP CER 15PF 2KV C0G/NP0 1111

CAP CER 15PF 2KV C0G/NP0 1111

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 111122K00150GQT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
111122K00150GQT
Capacitors - Ceramic Capacitors 111122K00150GQT
CAP CER 15PF 2KV C0G/NP0 1111

CAP CER 15PF 2KV C0G/NP0 1111

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1270-2-ND 111122K00150GQT 111122K00150GQT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-1096-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers