Knowles Precision Devices Ceramic Capacitors 111122K00100FQTAF9LM

Description
CAP CER 10PF 2KV C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 10PF 2KV C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-111122K00100FQTAF9LMTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10PF 2KV C0G/NP0 1111

CAP CER 10PF 2KV C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 1608-111122K00100FQTAF9LMDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10PF 2KV C0G/NP0 1111

CAP CER 10PF 2KV C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 1608-111122K00100FQTAF9LMCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10PF 2KV C0G/NP0 1111

CAP CER 10PF 2KV C0G/NP0 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-111122K00100FQTAF9LMTR-ND 1608-111122K00100FQTAF9LMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details