Knowles Precision Devices Ceramic Capacitors 111122K00100FQT

Description
10pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
10pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1268-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1268-6-ND
Ceramic Capacitors 1608-1268-6-ND
10pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

10pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1268-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1268-1-ND
Ceramic Capacitors 1608-1268-1-ND
10pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

10pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1268-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1268-2-ND
Ceramic Capacitors 1608-1268-2-ND
10pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

10pF ±1% 2000V (2kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1268-6-ND 1608-1268-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/021310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details