Knowles Ceramic Capacitors 111121K00181GQTAF9LM

Description
180pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
180pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1532-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1532-6-ND
Ceramic Capacitors 1608-1532-6-ND
180pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

180pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1532-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1532-1-ND
Ceramic Capacitors 1608-1532-1-ND
180pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

180pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1532-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1532-2-ND
Ceramic Capacitors 1608-1532-2-ND
180pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

180pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 111121K00181GQTAF9LM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
111121K00181GQTAF9LM
Ceramic Capacitors 111121K00181GQTAF9LM
CAP CER 180PF 1KV C0G/NP0 1111

CAP CER 180PF 1KV C0G/NP0 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1532-6-ND 1608-1532-1-ND 111121K00181GQTAF9LM
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers