Knowles Ceramic Capacitors 111121000182GQTAF9LM

Description
1800pF ±2% 100V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
1800pF ±2% 100V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1544-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1544-1-ND
Ceramic Capacitors 1608-1544-1-ND
1800pF ±2% 100V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

1800pF ±2% 100V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1544-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1544-2-ND
Ceramic Capacitors 1608-1544-2-ND
1800pF ±2% 100V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

1800pF ±2% 100V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1544-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1544-6-ND
Ceramic Capacitors 1608-1544-6-ND
1800pF ±2% 100V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

1800pF ±2% 100V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1544-1-ND 1608-1544-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers