For New Design: Yes
Capacitance: 10,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 40mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 40mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 109LMX025M2CF is an aluminum electrolytic capacitor rated for 25 VDC and 10,000 µF, with a maximum ESR of 0.0497 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 2.43 A at 105°C. It has a diameter of 25 mm and a length of 40 mm, with a tolerance of +20%. The operating temperature range is from -40°C to +105°C for voltages below 100 VDC, and it supports a 5,000-hour load life at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20%, dissipation factor under 200% of maximum, and leakage current under 100% of maximum.
Datasheet Summary Powered by GS/AI
The 109LMX025M2CF is an aluminum electrolytic capacitor rated for 25 VDC and 10,000 µF, with a maximum ESR of 0.0497 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 2.43 A at 105°C. It has a diameter of 25 mm and a length of 40 mm, with a tolerance of +20%. The operating temperature range is from -40°C to +105°C for voltages below 100 VDC, and it supports a 5,000-hour load life at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20%, dissipation factor under 200% of maximum, and leakage current under 100% of maximum.