The 109LMH035MZCE is an aluminum electrolytic capacitor rated for 35 V DC, with a capacitance of 10,000 µF, a maximum ESR of 66.32 mΩ at 120 Hz and 20°C, and a rated ripple current of 3.2 A RMS at 105°C. It has a dimensional profile of 25 mm in diameter and 35 mm in length. The device operates within a temperature range of -40°C to +105°C for voltages below 250 V DC and meets a 2000-hour load life specification at rated conditions. Capacitance tolerance is +20% at 120 Hz and 20°C. The lead style corresponds to the Code D option with a diameter of 30 to 40 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LMH035MZCE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |