The 109LMH025MZBE is a snap-in aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 10,000 µF, a maximum ESR of 74.6 mΩ at 120 Hz and 20°C, and a rated ripple current of 3.0 A at 120 Hz and 105°C. It has a case size of 22 mm in diameter and 35 mm in height. The operating temperature range is -40°C to +105°C for voltages below 250 VDC, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part meets a 2000-hour load life specification at 105°C with rated voltage and ripple current, maintaining capacitance change within 20% of initial value and dissipation factor within 200% of the maximum specified value.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LMH025MZBE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |