The 109LMB016M2BD is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 10,000 µF, a maximum ripple current of 2.09 A at 120 Hz and 105°C, and an ESR of 82.9 mΩ. It has a case size of 22 mm diameter by 30 mm length, operates from -25°C to +105°C, and meets a 3000-hour load life specification at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.1 at 120 Hz and 20°C. The part is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LMB016M2BD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |