Cornell Dubilier Aluminum Electrolytic 109FXM010M

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 1.7 A @ 120 Hz, 105°C ESR: 70 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 1.7 A @ 120 Hz, 105°C ESR: 70 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109FXM010M is a low-profile aluminum electrolytic capacitor rated for 10 VDC and 10,000 µF, designed for bypass, coupling, filter, and decoupling applications. It has a diameter of 18 mm and a length of 25 mm, with a maximum ESR of 70 mΩ at 120 Hz and 20°C, and can handle a maximum RMS ripple current of 1700 mA at 120 Hz and 105°C. It operates over a temperature range of -55°C to +105°C with a capacitance tolerance of ±20% at 120 Hz and 20°C. The capacitor meets a load life requirement of 1000 hours at 105°C with rated voltage and ripple current applied, and has a leakage current specification of 0.03CV or 4 µA, whichever is greater. The lead spacing is 7.5 mm.

Datasheet Summary
Powered by GS/AI

The 109FXM010M is a low-profile aluminum electrolytic capacitor rated for 10 VDC and 10,000 µF, designed for bypass, coupling, filter, and decoupling applications. It has a diameter of 18 mm and a length of 25 mm, with a maximum ESR of 70 mΩ at 120 Hz and 20°C, and can handle a maximum RMS ripple current of 1700 mA at 120 Hz and 105°C. It operates over a temperature range of -55°C to +105°C with a capacitance tolerance of ±20% at 120 Hz and 20°C. The capacitor meets a load life requirement of 1000 hours at 105°C with rated voltage and ripple current applied, and has a leakage current specification of 0.03CV or 4 µA, whichever is greater. The lead spacing is 7.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109FXM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109FXM010M
Aluminum Electrolytic 109FXM010M
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 1.7 A @ 120 Hz, 105°C ESR: 70 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 1.7 A @ 120 Hz, 105°C
  • ESR: 70 mΩ @ 120 Hz, 20°C
  • Diameter: 18mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 109FXM010M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details