Cornell Dubilier Aluminum Electrolytic 109CKH6R3M

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.73 A @ 120 Hz, 105°C ESR: 69.63 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.73 A @ 120 Hz, 105°C ESR: 69.63 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109CKH6R3M is a 10,000 µF aluminum electrolytic capacitor with a rated voltage of 6.3 VDC, designed for bypass, coupling, filter, and decoupling applications. It operates from -40°C to +105°C and has a load life of 2,000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 69.63 mΩ at 120 Hz and 20°C, and a maximum RMS ripple current of 1,730 mA at 120 Hz and 105°C. It is packaged in a cylindrical case measuring 16 mm in diameter and 30 mm in length, with a lead spacing of 7.5 mm. The capacitance tolerance is ±20% at 120 Hz and 20°C, and the dissipation factor is ≤0.08. Leakage current is ≤0.01CV or 3 µA, whichever is greater.

Datasheet Summary
Powered by GS/AI

The 109CKH6R3M is a 10,000 µF aluminum electrolytic capacitor with a rated voltage of 6.3 VDC, designed for bypass, coupling, filter, and decoupling applications. It operates from -40°C to +105°C and has a load life of 2,000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 69.63 mΩ at 120 Hz and 20°C, and a maximum RMS ripple current of 1,730 mA at 120 Hz and 105°C. It is packaged in a cylindrical case measuring 16 mm in diameter and 30 mm in length, with a lead spacing of 7.5 mm. The capacitance tolerance is ±20% at 120 Hz and 20°C, and the dissipation factor is ≤0.08. Leakage current is ≤0.01CV or 3 µA, whichever is greater.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109CKH6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109CKH6R3M
Aluminum Electrolytic 109CKH6R3M
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.73 A @ 120 Hz, 105°C ESR: 69.63 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.73 A @ 120 Hz, 105°C
  • ESR: 69.63 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 30mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 109CKH6R3M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
109CKH6R3M-ND
Aluminum Electrolytic Capacitors 109CKH6R3M-ND
10000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 66.3mOhm @ 120Hz 2000 Hrs @ 105°C

10000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 66.3mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-109CKH6R3M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-109CKH6R3M
Aluminum Electrolytic Capacitors 2002-109CKH6R3M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 10000µF 6.3V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 10000µF 6.3V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 109CKH6R3M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
109CKH6R3M
Capacitors - Aluminum Electrolytic Capacitors 109CKH6R3M
CAP ALUM 10000UF 20% 6.3V RADIAL

CAP ALUM 10000UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 109CKH6R3M 109CKH6R3M-ND 2002-109CKH6R3M 109CKH6R3M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers