The 109CKE010MQW is a radial lead aluminum electrolytic capacitor with a rated voltage of 10 VDC and a capacitance of 10,000 µF. It has a maximum ESR of 0.0553 Ω at 120 Hz and 105°C, and a maximum RMS ripple current of 2050 mA at 120 Hz and 105°C. The dimensions are 16 mm in diameter and 30 mm in length. It operates within a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 10000µF 10V
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 61.3mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 10000UF 20% 10V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109CKE010MQW | 2002-109CKE010MQW | 109CKE010MQW-ND | 109CKE010MQW |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |