108TMA035M is a 1000µF, 35VDC aluminum electrolytic capacitor with a maximum ESR of 0.232 Ω at 120 Hz and +20°C, and a rated ripple current of 750 mA RMS at 120 Hz and +105°C. It is housed in a cylindrical case measuring 13 mm in diameter and 31 mm in length. The capacitor operates within a temperature range of -25°C to +105°C and has a capacitance tolerance of +20% at 120 Hz and 20°C. It is designed for extended life with a 2000-hour load life rating at 105°C with rated voltage and ripple current applied.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 108TMA035M | 1572-108TMA035M-ND | 2002-108TMA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1000 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |