Cornell Dubilier Aluminum Electrolytic Capacitors 108RZM050M

Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 199mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 199mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 108RZM050M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
108RZM050M-ND
Aluminum Electrolytic Capacitors 108RZM050M-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 199mOhm @ 120Hz 3000 Hrs @ 105°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 199mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-108RZM050M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-108RZM050M
Aluminum Electrolytic Capacitors 2002-108RZM050M
105°C High Frequency Radial Lead Aluminum B142Electrolytic Capacitors 1000µF 50V

105°C High Frequency Radial Lead Aluminum B142Electrolytic Capacitors 1000µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108RZM050M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
108RZM050M
Capacitors - Aluminum Electrolytic Capacitors 108RZM050M
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 108RZM050M-ND 2002-108RZM050M 108RZM050M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose High Frequency General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details