Cornell Dubilier Aluminum Electrolytic 108KBM010M

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 6,000 @ 105°C Ripple Current: 1.21 A @ 100 kHz, 105°C ESR: 315 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 6,000 @ 105°C Ripple Current: 1.21 A @ 100 kHz, 105°C ESR: 315 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108KBM010M is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 1000 µF, designed for use in switching power supplies and electronic ballasts. It has a diameter of 10 mm and a length of 16 mm, with a lead spacing of 5 mm. Operating temperature ranges from -40°C to +105°C, and it meets a load life of 6000 hours at 105°C. At 120 Hz and 20°C, the ESR is 0.315 Ω and the maximum ripple current is 1210 mA. The capacitance tolerance is ±20% at 120 Hz and 20°C. The part is RoHS compliant and features low impedance and high ripple current capability for high-frequency applications.

Datasheet Summary
Powered by GS/AI

The 108KBM010M is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 1000 µF, designed for use in switching power supplies and electronic ballasts. It has a diameter of 10 mm and a length of 16 mm, with a lead spacing of 5 mm. Operating temperature ranges from -40°C to +105°C, and it meets a load life of 6000 hours at 105°C. At 120 Hz and 20°C, the ESR is 0.315 Ω and the maximum ripple current is 1210 mA. The capacitance tolerance is ±20% at 120 Hz and 20°C. The part is RoHS compliant and features low impedance and high ripple current capability for high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108KBM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108KBM010M
Aluminum Electrolytic 108KBM010M
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 6,000 @ 105°C Ripple Current: 1.21 A @ 100 kHz, 105°C ESR: 315 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 6,000 @ 105°C
  • Ripple Current: 1.21 A @ 100 kHz, 105°C
  • ESR: 315 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 16mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-108KBM010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-108KBM010M
Aluminum Electrolytic Capacitors 2002-108KBM010M
Radial Lead Aluminum Electrolytic Capacitors, Long Life 1000µF 10V

Radial Lead Aluminum Electrolytic Capacitors, Long Life 1000µF 10V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-108KBM010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-108KBM010M-ND
Aluminum Electrolytic Capacitors 1572-108KBM010M-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 315mOhm @ 120Hz 6000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 315mOhm @ 120Hz 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 108KBM010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
108KBM010M
Capacitors - Aluminum Electrolytic Capacitors 108KBM010M
CAP ALUM 1000UF 20% 10V RADIAL

CAP ALUM 1000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 108KBM010M 2002-108KBM010M 1572-108KBM010M-ND 108KBM010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers