The 108FSB360XGEZ is a snap-in aluminum electrolytic capacitor rated for 360 WVDC and 390 SVDC, with a capacitance of 1000 µF and an ESR of 0.147 Ω at 120 Hz and 20°C. It measures 35 mm in diameter and 60 mm in length, and operates within a temperature range of -20°C to +55°C. The capacitance tolerance is -10% to +20% at 120 Hz and 25°C. The dissipation factor is specified at 0.1 for capacitances above 600 µF, and leakage current is defined as 1 × C (µF) µA after 5 minutes at rated voltage. It is qualified for 5000 flashes with Xe flash tube discharge and complies with 500 hours of shelf life testing at 70°C without voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 108FSB360XGEZ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |