The 107TMA400M is an axial leaded aluminum electrolytic capacitor rated for 400VDC with a capacitance of 10µF. It has a maximum RMS ripple current of 330mA at 120Hz and 105°C, with an ESR of 4.145Ω at 120Hz and +20°C. The capacitor measures 22x51mm in dimensions and is designed for operation from -40°C to +105°C. It complies with a 2000-hour load life test at rated voltage and temperature, with a capacitance change under 20% of the initial value. Its tolerance is ±20% at 120Hz and 20°C, and it exhibits a dissipation factor of 0.25. The leakage current is specified at 0.04CV + 100µA. The capacitor uses an axial leaded package and is suitable for filtering, bypassing, coupling, and blocking applications.
100µF 400V Aluminum Electrolytic Capacitors Axial, Can 4.145Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 100µF 400V
CAP ALUM 100UF 20% 400V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107TMA400M | 107TMA400M-ND | 2002-107TMA400M | 107TMA400M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |