Cornell Dubilier Aluminum Electrolytic 107SAK025M

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 180 mA @ 120 Hz, 85°C ESR: 2.65 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 9mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 180 mA @ 120 Hz, 85°C ESR: 2.65 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 9mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107SAK025M is a low-profile aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 100 µF. It has a maximum ESR of 2.653 Ω at 120 Hz and 20°C, and a rated ripple current of 180 mA at 120 Hz and 85°C. The capacitor measures 6.3 mm in diameter and 9 mm in length, with a lead spacing of 2.5 mm. It operates from -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 107SAK025M is a low-profile aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 100 µF. It has a maximum ESR of 2.653 Ω at 120 Hz and 20°C, and a rated ripple current of 180 mA at 120 Hz and 85°C. The capacitor measures 6.3 mm in diameter and 9 mm in length, with a lead spacing of 2.5 mm. It operates from -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107SAK025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107SAK025M
Aluminum Electrolytic 107SAK025M
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 180 mA @ 120 Hz, 85°C ESR: 2.65 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 9mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 180 mA @ 120 Hz, 85°C
  • ESR: 2.65 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 9mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107SAK025M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
107SAK025M
Capacitors - Aluminum Electrolytic Capacitors 107SAK025M
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 107SAK025M 107SAK025M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers