Cornell Dubilier Aluminum Electrolytic 107PUM6R3M

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 75 mA @ 120 Hz, 85°C ESR: 3.65 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 75 mA @ 120 Hz, 85°C ESR: 3.65 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107PUM6R3M is a 100 µF aluminum electrolytic capacitor rated for 6.3 VDC, with a maximum ESR of 3.647 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 75 mA at 120 Hz and 85°C. It has a diameter of 5 mm and a height of 7 mm, with a lead spacing of 2 mm. The operating temperature range is -40°C to +85°C, and the capacitance tolerance is +20% at 120 Hz and 20°C. It complies with a 1,000-hour load life specification at 85°C with rated voltage and ripple current applied, and a shelf life of 1,000 hours at 85°C with no voltage applied. The product is designed for bypass, coupling, filtering, and blocking applications.

Datasheet Summary
Powered by GS/AI

The 107PUM6R3M is a 100 µF aluminum electrolytic capacitor rated for 6.3 VDC, with a maximum ESR of 3.647 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 75 mA at 120 Hz and 85°C. It has a diameter of 5 mm and a height of 7 mm, with a lead spacing of 2 mm. The operating temperature range is -40°C to +85°C, and the capacitance tolerance is +20% at 120 Hz and 20°C. It complies with a 1,000-hour load life specification at 85°C with rated voltage and ripple current applied, and a shelf life of 1,000 hours at 85°C with no voltage applied. The product is designed for bypass, coupling, filtering, and blocking applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107PUM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107PUM6R3M
Aluminum Electrolytic 107PUM6R3M
For New Design: Yes Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 75 mA @ 120 Hz, 85°C ESR: 3.65 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 75 mA @ 120 Hz, 85°C
  • ESR: 3.65 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 7mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 107PUM6R3M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers