Cornell Dubilier Aluminum Electrolytic 107KXM010M

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 250 mA @ 100 kHz, 105°C ESR: 3.15 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 250 mA @ 100 kHz, 105°C ESR: 3.15 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107KXM010M is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 100 µF, a tolerance of ±20%, and an operating temperature range of -55°C to +105°C. It has a maximum ESR of 3.15 Ω at 120 Hz and 20°C, and a maximum ripple current of 250 mA at 100 kHz and 105°C. The case dimensions are 5 mm in diameter by 11 mm in length, with a lead spacing of 2.0 mm. The product is rated for a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance change is limited to less than 25% of the initial value under load life conditions, with dissipation factor and leakage current within specified limits. This part complies with the KXM series design for high ripple current and long life applications.

Datasheet Summary
Powered by GS/AI

The 107KXM010M is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 100 µF, a tolerance of ±20%, and an operating temperature range of -55°C to +105°C. It has a maximum ESR of 3.15 Ω at 120 Hz and 20°C, and a maximum ripple current of 250 mA at 100 kHz and 105°C. The case dimensions are 5 mm in diameter by 11 mm in length, with a lead spacing of 2.0 mm. The product is rated for a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance change is limited to less than 25% of the initial value under load life conditions, with dissipation factor and leakage current within specified limits. This part complies with the KXM series design for high ripple current and long life applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107KXM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107KXM010M
Aluminum Electrolytic 107KXM010M
For New Design: Yes Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 250 mA @ 100 kHz, 105°C ESR: 3.15 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 250 mA @ 100 kHz, 105°C
  • ESR: 3.15 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 11mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1301-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1301-ND
Aluminum Electrolytic Capacitors 1572-1301-ND
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 3.1499Ohm @ 120Hz 2000 Hrs @ 105°C

100µF 10V Aluminum Electrolytic Capacitors Radial, Can 3.1499Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-107KXM010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-107KXM010M
Aluminum Electrolytic Capacitors 2002-107KXM010M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 100µF 10V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 100µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107KXM010M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
107KXM010M
Capacitors - Aluminum Electrolytic Capacitors 107KXM010M
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 107KXM010M 1572-1301-ND 2002-107KXM010M 107KXM010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303M040EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers