Cornell Dubilier Aluminum Electrolytic 107KBM010M

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 210 mA @ 100 kHz, 105°C ESR: 3.15 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 210 mA @ 100 kHz, 105°C ESR: 3.15 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107KBM010M is an aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 100 µF and a tolerance of ±20%. It has a maximum ESR of 3.152 Ω at 120 Hz and 20°C, and a ripple current rating of 210 mA at 100 kHz and 105°C. The part measures 5 mm in diameter and 11 mm in length, with a lead spacing of 2.0 mm. It operates from -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage applied. The capacitor is RoHS compliant and designed for switching power supplies, power adaptors, and electronic ballasts.

Datasheet Summary
Powered by GS/AI

The 107KBM010M is an aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 100 µF and a tolerance of ±20%. It has a maximum ESR of 3.152 Ω at 120 Hz and 20°C, and a ripple current rating of 210 mA at 100 kHz and 105°C. The part measures 5 mm in diameter and 11 mm in length, with a lead spacing of 2.0 mm. It operates from -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage applied. The capacitor is RoHS compliant and designed for switching power supplies, power adaptors, and electronic ballasts.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107KBM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107KBM010M
Aluminum Electrolytic 107KBM010M
For New Design: Yes Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 210 mA @ 100 kHz, 105°C ESR: 3.15 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 210 mA @ 100 kHz, 105°C
  • ESR: 3.15 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 11mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 107KBM010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
107KBM010M-ND
Aluminum Electrolytic Capacitors 107KBM010M-ND
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 3.12Ohm @ 120Hz 4000 Hrs @ 105°C

100µF 10V Aluminum Electrolytic Capacitors Radial, Can 3.12Ohm @ 120Hz 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107KBM010M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
107KBM010M
Capacitors - Aluminum Electrolytic Capacitors 107KBM010M
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 107KBM010M 107KBM010M-ND 107KBM010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C402T200CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C594U016DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details