The 107FSL360XDC is a photoflash aluminum electrolytic capacitor rated for 360 VDC with 100 µF capacitance. It measures 30 mm in diameter and 25 mm in length, with a maximum ESR of 569.21 mΩ at 20°C and a dissipation factor of 0.07 at 120 Hz and 25°C. Designed for high-reliability pulsed applications such as emergency and signal lights, it operates from -20°C to +70°C and withstands 1 million flashes at rated voltage through a 0.7-1.0 Ω discharge path. After testing, capacitance change remains under 10% of initial, leakage current under 200% of maximum, and dissipation factor under 150% of specified. Shelf life is qualified for 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 107FSL360XDC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |