Illinois Capacitor Custom Parts - Custom Parts (0 - A) - 107CKE200M 107CKE200M

Description
Manufacturer: Illinois Capacitor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165812-107CKE200M Termination: Radial Voltage Rating: 200 V Length: 24.892 mm Capacitance: 100 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 2.487 Ω Dielectric Material: Aluminium Height: 25 mm Weight: 45.359237 g Width: 25.4 mm Diameter: 16 mm Dissipation Factor: 0.15 % Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 200 V REACH SVHC: No SVHC Lead Pitch: 7.5 mm Lead Length: 15 mm Life (Hours): 2000 hours Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Illinois Capacitor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165812-107CKE200M Termination: Radial Voltage Rating: 200 V Length: 24.892 mm Capacitance: 100 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 2.487 Ω Dielectric Material: Aluminium Height: 25 mm Weight: 45.359237 g Width: 25.4 mm Diameter: 16 mm Dissipation Factor: 0.15 % Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 200 V REACH SVHC: No SVHC Lead Pitch: 7.5 mm Lead Length: 15 mm Life (Hours): 2000 hours Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 107CKE200M - 1165812-107CKE200M - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 107CKE200M
1165812-107CKE200M
Custom Parts - Custom Parts (0 - A) - 107CKE200M 1165812-107CKE200M
Manufacturer: Illinois Capacitor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165812-107CKE200M Termination: Radial Voltage Rating: 200 V Length: 24.892 mm Capacitance: 100 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 2.487 Ω Dielectric Material: Aluminium Height: 25 mm Weight: 45.359237 g Width: 25.4 mm Diameter: 16 mm Dissipation Factor: 0.15 % Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 200 V REACH SVHC: No SVHC Lead Pitch: 7.5 mm Lead Length: 15 mm Life (Hours): 2000 hours Max Operating Temperature: 105 °C

Manufacturer: Illinois Capacitor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165812-107CKE200M
Termination: Radial
Voltage Rating: 200 V
Length: 24.892 mm
Capacitance: 100 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 2.487 Ω
Dielectric Material: Aluminium
Height: 25 mm
Weight: 45.359237 g
Width: 25.4 mm
Diameter: 16 mm
Dissipation Factor: 0.15 %
Categories: Custom Parts
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Lead Pitch: 7.5 mm
Lead Length: 15 mm
Life (Hours): 2000 hours
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1165812-107CKE200M
Product Name Custom Parts - Custom Parts (0 - A) - 107CKE200M
Unlock Full Specs
to access all available technical data