The 107BPS025M is a bi-polar aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 100 µF, a maximum ESR of 3.316 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 160 mA at +85°C. It has a radial leaded package with dimensions of 8 mm in diameter and 11.5 mm in length, and operates within a temperature range of -40°C to +85°C. The capacitor meets a capacitance tolerance of +20% at 120 Hz and 20°C, and is qualified for 2000 hours of load life at 85°C with rated voltage applied and reversed every 250 hours.
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Radial Lead
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 3.316Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 100UF 20% 25V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107BPS025M | 2002-107BPS025M | 107BPS025M-ND | 107BPS025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |