Cornell Dubilier Aluminum Electrolytic 106SVF025M

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 25 mA @ 120 Hz, 85°C ESR: 23.21 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5mm Lead Spacing: 1.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 25 mA @ 120 Hz, 85°C ESR: 23.21 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5mm Lead Spacing: 1.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

106SVF025M is a 10 µF, 25 VDC radial lead aluminum electrolytic capacitor with a 5 mm height and 4 mm diameter. It has a maximum ESR of 23.21 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 25 mA at 120 Hz and 85°C. The product operates over a temperature range of -40°C to +85°C and meets a capacitance tolerance of +20% at 120 Hz and 20°C. Lead spacing is 1.5 mm and dimensions are 4 mm × 5 mm.

Datasheet Summary
Powered by GS/AI

106SVF025M is a 10 µF, 25 VDC radial lead aluminum electrolytic capacitor with a 5 mm height and 4 mm diameter. It has a maximum ESR of 23.21 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 25 mA at 120 Hz and 85°C. The product operates over a temperature range of -40°C to +85°C and meets a capacitance tolerance of +20% at 120 Hz and 20°C. Lead spacing is 1.5 mm and dimensions are 4 mm × 5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 106SVF025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
106SVF025M
Aluminum Electrolytic 106SVF025M
For New Design: Yes Capacitance: 10 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 25 mA @ 120 Hz, 85°C ESR: 23.21 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5mm Lead Spacing: 1.5mm
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 25 mA @ 120 Hz, 85°C
  • ESR: 23.21 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5mm
  • Lead Spacing: 1.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 106SVF025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
106SVF025M-ND
Aluminum Electrolytic Capacitors 106SVF025M-ND
10µF 25V Aluminum Electrolytic Capacitors Radial, Can 23.21Ohm @ 120Hz 1000 Hrs @ 85°C

10µF 25V Aluminum Electrolytic Capacitors Radial, Can 23.21Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-106SVF025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-106SVF025M
Aluminum Electrolytic Capacitors 2002-106SVF025M
Aluminum Electrolytic Capacitors, +85 °C 5mm Height, Low Profile, Radial Lead 10µF 25V

Aluminum Electrolytic Capacitors, +85 °C 5mm Height, Low Profile, Radial Lead 10µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 106SVF025M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
106SVF025M
Capacitors - Aluminum Electrolytic Capacitors 106SVF025M
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
106SVF025M
Aluminum Electrolytic Capacitors - Radial Leaded 106SVF025M
Aluminum Electrolytic Capacitors - Radial Leaded 10uF 25V 20% tol. ELECTROLYTIC

Aluminum Electrolytic Capacitors - Radial Leaded 10uF 25V 20% tol. ELECTROLYTIC

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 106SVF025M 106SVF025M-ND 2002-106SVF025M 106SVF025M 106SVF025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C263U075DC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers